Capital Lighting, Inc. 205910-05-C412 Sconces-Pocket 492230

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.80 Height: 17.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Product Name: Sconce Glass: Ivory Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.80 Height: 17.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Product Name: Sconce Glass: Ivory Art

Suppliers

Company
Product
Description
Supplier Links
205910-05-C412 Sconces-Pocket - 492230 - Capital Lighting, Inc.
Columbus, OH, USA
205910-05-C412 Sconces-Pocket
492230
205910-05-C412 Sconces-Pocket 492230
PRODUCT DETAILS / SPECS Width/Dia: 6.80 Height: 17.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Product Name: Sconce Glass: Ivory Art

PRODUCT DETAILS / SPECS
Width/Dia: 6.80
Height: 17.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Bronze
Product Name: Sconce
Glass: Ivory Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492230
Product Name 205910-05-C412 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details