Capital Lighting, Inc. 208226-07-G136 Sconces-Single Glass 492220

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Extension: 10 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Extension: 10 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
208226-07-G136 Sconces-Single Glass - 492220 - Capital Lighting, Inc.
Columbus, OH, USA
208226-07-G136 Sconces-Single Glass
492220
208226-07-G136 Sconces-Single Glass 492220
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Extension: 10 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Extension: 10
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492220
Product Name 208226-07-G136 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details