Capital Lighting, Inc. 207848-20-H138 Sconces-Single Glass 492217

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.10 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.10 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
207848-20-H138 Sconces-Single Glass - 492217 - Capital Lighting, Inc.
Columbus, OH, USA
207848-20-H138 Sconces-Single Glass
492217
207848-20-H138 Sconces-Single Glass 492217
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.10 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.10
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492217
Product Name 207848-20-H138 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details