Capital Lighting, Inc. 217640F-05-E206 Sconces-Pocket 492215

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 27.25 Extension: 3.1 Bulb Type: PL-L G11 Qty: 1 Wattage: 55 Finish: Bronze Product Name: Sconce Glass: Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 27.25 Extension: 3.1 Bulb Type: PL-L G11 Qty: 1 Wattage: 55 Finish: Bronze Product Name: Sconce Glass: Blue

Suppliers

Company
Product
Description
Supplier Links
217640F-05-E206 Sconces-Pocket - 492215 - Capital Lighting, Inc.
Columbus, OH, USA
217640F-05-E206 Sconces-Pocket
492215
217640F-05-E206 Sconces-Pocket 492215
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 27.25 Extension: 3.1 Bulb Type: PL-L G11 Qty: 1 Wattage: 55 Finish: Bronze Product Name: Sconce Glass: Blue

PRODUCT DETAILS / SPECS
Width/Dia: 7.10
Height: 27.25
Extension: 3.1
Bulb
Type: PL-L G11
Qty: 1
Wattage: 55
Finish: Bronze
Product Name: Sconce
Glass: Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492215
Product Name 217640F-05-E206 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details