Capital Lighting, Inc. 217640-05-R206 Sconces-Pocket 492210

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 27.25 Extension: 3.1 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 27.25 Extension: 3.1 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Red

Suppliers

Company
Product
Description
Supplier Links
217640-05-R206 Sconces-Pocket - 492210 - Capital Lighting, Inc.
Columbus, OH, USA
217640-05-R206 Sconces-Pocket
492210
217640-05-R206 Sconces-Pocket 492210
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 27.25 Extension: 3.1 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Red

PRODUCT DETAILS / SPECS
Width/Dia: 7.10
Height: 27.25
Extension: 3.1
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Sconce
Glass: Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492210
Product Name 217640-05-R206 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details