Capital Lighting, Inc. 217650-07-C202 Sconces-Pocket 492209

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 24.50 Extension: 3.3 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Ivory Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 24.50 Extension: 3.3 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Ivory Art

Suppliers

Company
Product
Description
Supplier Links
217650-07-C202 Sconces-Pocket - 492209 - Capital Lighting, Inc.
Columbus, OH, USA
217650-07-C202 Sconces-Pocket
492209
217650-07-C202 Sconces-Pocket 492209
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 24.50 Extension: 3.3 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Ivory Art

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 24.50
Extension: 3.3
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: Ivory Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492209
Product Name 217650-07-C202 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details