Capital Lighting, Inc. 207843-07-G108 Bathroom Fixtures-Three Lights 492202

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 6.00 Extension: 5.5 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 6.00 Extension: 5.5 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
207843-07-G108 Bathroom Fixtures-Three Lights - 492202 - Capital Lighting, Inc.
Columbus, OH, USA
207843-07-G108 Bathroom Fixtures-Three Lights
492202
207843-07-G108 Bathroom Fixtures-Three Lights 492202
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 6.00 Extension: 5.5 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 6.00
Extension: 5.5
Bulb
Type: G9
Qty: 3
Wattage: 100
Finish: Dark Smoke
Product Name: Three Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492202
Product Name 207843-07-G108 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details