Capital Lighting, Inc. MC92RB-L Fans-Light Kits 492195

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Scroll Bowl W/White Faux Alabaster Glass UPC: 026586974108 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21825/MC92 RB.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Scroll Bowl W/White Faux Alabaster Glass UPC: 026586974108 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21825/MC92 RB.HTML

Suppliers

Company
Product
Description
Supplier Links
MC92RB-L Fans-Light Kits - 492195 - Capital Lighting, Inc.
Columbus, OH, USA
MC92RB-L Fans-Light Kits
492195
MC92RB-L Fans-Light Kits 492195
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Scroll Bowl W/White Faux Alabaster Glass UPC: 026586974108 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21825/MC92 RB.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Roman Bronze
Product Name: Scroll Bowl W/White Faux Alabaster Glass
UPC: 026586974108
Category: Ceiling Fan Lights
Glass: Roman Bronze
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Parts Diagram: http://www.montecarlofans.com/21825/MC92RB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492195
Product Name MC92RB-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details