Capital Lighting, Inc. MC92OC-L Fans-Light Kits 492190

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Chicago Product Name: Scroll Bowl W/Frosted Glass UPC: 026586974092 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21824/MC92 OC.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Chicago Product Name: Scroll Bowl W/Frosted Glass UPC: 026586974092 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21824/MC92 OC.HTML

Suppliers

Company
Product
Description
Supplier Links
MC92OC-L Fans-Light Kits - 492190 - Capital Lighting, Inc.
Columbus, OH, USA
MC92OC-L Fans-Light Kits
492190
MC92OC-L Fans-Light Kits 492190
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Chicago Product Name: Scroll Bowl W/Frosted Glass UPC: 026586974092 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21824/MC92 OC.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Chicago
Product Name: Scroll Bowl W/Frosted Glass
UPC: 026586974092
Category: Ceiling Fan Lights
Glass: Old Chicago
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Parts Diagram: http://www.montecarlofans.com/21824/MC92OC.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492190
Product Name MC92OC-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details