Capital Lighting, Inc. MC103-L Fans-Light Kits 492170

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.41 Height: 6.41 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Lodge Pine Weight: 8.32 Product Name: Bowl Light Kit UPC: 026586972203 Category: Ceiling Fan Lights Glass: Lodge Pine Bowl Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC98-MC138-L -CUL-ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21600/MC10 3.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.41 Height: 6.41 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Lodge Pine Weight: 8.32 Product Name: Bowl Light Kit UPC: 026586972203 Category: Ceiling Fan Lights Glass: Lodge Pine Bowl Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC98-MC138-L -CUL-ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21600/MC10 3.HTML

Suppliers

Company
Product
Description
Supplier Links
MC103-L Fans-Light Kits - 492170 - Capital Lighting, Inc.
Columbus, OH, USA
MC103-L Fans-Light Kits
492170
MC103-L Fans-Light Kits 492170
PRODUCT DETAILS / SPECS Width/Dia: 13.41 Height: 6.41 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Lodge Pine Weight: 8.32 Product Name: Bowl Light Kit UPC: 026586972203 Category: Ceiling Fan Lights Glass: Lodge Pine Bowl Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC98-MC138-L -CUL-ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21600/MC10 3.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.41
Height: 6.41
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Lodge Pine
Weight: 8.32
Product Name: Bowl Light Kit
UPC: 026586972203
Category: Ceiling Fan Lights
Glass: Lodge Pine Bowl
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC98-MC138-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21600/MC103.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492170
Product Name MC103-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details