Capital Lighting, Inc. 307620-13-C203 Exterior -Wall Mt./Flush 492157

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.10 Height: 11.75 Extension: 3.8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opaque Mahogany Product Name: Outdoor Light Glass: Ivory Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.10 Height: 11.75 Extension: 3.8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opaque Mahogany Product Name: Outdoor Light Glass: Ivory Art

Suppliers

Company
Product
Description
Supplier Links
307620-13-C203 Exterior -Wall Mt./Flush - 492157 - Capital Lighting, Inc.
Columbus, OH, USA
307620-13-C203 Exterior -Wall Mt./Flush
492157
307620-13-C203 Exterior -Wall Mt./Flush 492157
PRODUCT DETAILS / SPECS Width/Dia: 8.10 Height: 11.75 Extension: 3.8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opaque Mahogany Product Name: Outdoor Light Glass: Ivory Art

PRODUCT DETAILS / SPECS
Width/Dia: 8.10
Height: 11.75
Extension: 3.8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Opaque Mahogany
Product Name: Outdoor Light
Glass: Ivory Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492157
Product Name 307620-13-C203 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details