Capital Lighting, Inc. 306026-17-T702 Exterior -Wall Mount 492153

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.40 Height: 13.00 Extension: 12.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Shale
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.40 Height: 13.00 Extension: 12.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Shale

Suppliers

Company
Product
Description
Supplier Links
306026-17-T702 Exterior -Wall Mount - 492153 - Capital Lighting, Inc.
Columbus, OH, USA
306026-17-T702 Exterior -Wall Mount
492153
306026-17-T702 Exterior -Wall Mount 492153
PRODUCT DETAILS / SPECS Width/Dia: 11.40 Height: 13.00 Extension: 12.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Shale

PRODUCT DETAILS / SPECS
Width/Dia: 11.40
Height: 13.00
Extension: 12.9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Shale

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492153
Product Name 306026-17-T702 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details