Capital Lighting, Inc. 366023-17-T701 Exterior -Hanging 492152

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.10 Height: 10.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Shale
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.10 Height: 10.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Shale

Suppliers

Company
Product
Description
Supplier Links
366023-17-T701 Exterior -Hanging - 492152 - Capital Lighting, Inc.
Columbus, OH, USA
366023-17-T701 Exterior -Hanging
492152
366023-17-T701 Exterior -Hanging 492152
PRODUCT DETAILS / SPECS Width/Dia: 10.10 Height: 10.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Shale

PRODUCT DETAILS / SPECS
Width/Dia: 10.10
Height: 10.60
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Shale

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492152
Product Name 366023-17-T701 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details