Capital Lighting, Inc. 306020-17-T700 Exterior -Wall Mount 492150

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.60 Height: 9.75 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Shale
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.60 Height: 9.75 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Shale

Suppliers

Company
Product
Description
Supplier Links
306020-17-T700 Exterior -Wall Mount - 492150 - Capital Lighting, Inc.
Columbus, OH, USA
306020-17-T700 Exterior -Wall Mount
492150
306020-17-T700 Exterior -Wall Mount 492150
PRODUCT DETAILS / SPECS Width/Dia: 7.60 Height: 9.75 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Shale

PRODUCT DETAILS / SPECS
Width/Dia: 7.60
Height: 9.75
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Shale

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492150
Product Name 306020-17-T700 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details