Capital Lighting, Inc. MC113-L Fans-Light Kits 492149

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Faux Alabaster Weight: 5.3 Product Name: Finger Bowl Light Kit UPC: 026586972234 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21604/MC11 3.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Faux Alabaster Weight: 5.3 Product Name: Finger Bowl Light Kit UPC: 026586972234 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21604/MC11 3.HTML

Suppliers

Company
Product
Description
Supplier Links
MC113-L Fans-Light Kits - 492149 - Capital Lighting, Inc.
Columbus, OH, USA
MC113-L Fans-Light Kits
492149
MC113-L Fans-Light Kits 492149
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Faux Alabaster Weight: 5.3 Product Name: Finger Bowl Light Kit UPC: 026586972234 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21604/MC11 3.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.31
Height: 7.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White Faux Alabaster
Weight: 5.3
Product Name: Finger Bowl Light Kit
UPC: 026586972234
Category: Ceiling Fan Lights
Glass: White Faux Alabaster
Shipped Via: UPS
Safety Rating: ETL/CETL
Safety Listing: Dry
Parts Diagram: http://www.montecarlofans.com/21604/MC113.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492149
Product Name MC113-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details