Capital Lighting, Inc. MC147-L Fans-Light Kits 492148

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.88 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Brushed Steel Weight: 12.5 Product Name: Star Tech Light Kit UPC: 026586972043 Category: Ceiling Fan Lights Glass: Brushed Steel Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21621/MC14 7.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.88 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Brushed Steel Weight: 12.5 Product Name: Star Tech Light Kit UPC: 026586972043 Category: Ceiling Fan Lights Glass: Brushed Steel Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21621/MC14 7.HTML

Suppliers

Company
Product
Description
Supplier Links
MC147-L Fans-Light Kits - 492148 - Capital Lighting, Inc.
Columbus, OH, USA
MC147-L Fans-Light Kits
492148
MC147-L Fans-Light Kits 492148
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.88 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Brushed Steel Weight: 12.5 Product Name: Star Tech Light Kit UPC: 026586972043 Category: Ceiling Fan Lights Glass: Brushed Steel Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21621/MC14 7.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.88
Bulb
Type: Halogen
Qty: 3
Wattage: 50
Finish: Brushed Steel
Weight: 12.5
Product Name: Star Tech Light Kit
UPC: 026586972043
Category: Ceiling Fan Lights
Glass: Brushed Steel
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/21621/MC147.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492148
Product Name MC147-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details