Capital Lighting, Inc. MC144-L Fans-Light Kits 492145

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.59 Height: 6.28 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Amber Crackle Weight: 6.16 Product Name: Crackle Bowl Light Kit UPC: 026586972333 Category: Ceiling Fan Lights Glass: Amber Crackle Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21620/MC14 4.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.59 Height: 6.28 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Amber Crackle Weight: 6.16 Product Name: Crackle Bowl Light Kit UPC: 026586972333 Category: Ceiling Fan Lights Glass: Amber Crackle Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21620/MC14 4.HTML

Suppliers

Company
Product
Description
Supplier Links
MC144-L Fans-Light Kits - 492145 - Capital Lighting, Inc.
Columbus, OH, USA
MC144-L Fans-Light Kits
492145
MC144-L Fans-Light Kits 492145
PRODUCT DETAILS / SPECS Width/Dia: 12.59 Height: 6.28 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Amber Crackle Weight: 6.16 Product Name: Crackle Bowl Light Kit UPC: 026586972333 Category: Ceiling Fan Lights Glass: Amber Crackle Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21620/MC14 4.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.59
Height: 6.28
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Amber Crackle
Weight: 6.16
Product Name: Crackle Bowl Light Kit
UPC: 026586972333
Category: Ceiling Fan Lights
Glass: Amber Crackle
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/21620/MC144.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492145
Product Name MC144-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details