Capital Lighting, Inc. MC121-L Fans-Light Kits 492144

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.31 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mission Amber Weight: 5.4 Product Name: Light Kit - Serpent Bowl UPC: 026586973828 Category: Ceiling Fan Lights Glass: Mission Amber Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21610/MC12 1.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.31 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mission Amber Weight: 5.4 Product Name: Light Kit - Serpent Bowl UPC: 026586973828 Category: Ceiling Fan Lights Glass: Mission Amber Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21610/MC12 1.HTML

Suppliers

Company
Product
Description
Supplier Links
MC121-L Fans-Light Kits - 492144 - Capital Lighting, Inc.
Columbus, OH, USA
MC121-L Fans-Light Kits
492144
MC121-L Fans-Light Kits 492144
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.31 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mission Amber Weight: 5.4 Product Name: Light Kit - Serpent Bowl UPC: 026586973828 Category: Ceiling Fan Lights Glass: Mission Amber Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21610/MC12 1.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 5.31
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mission Amber
Weight: 5.4
Product Name: Light Kit - Serpent Bowl
UPC: 026586973828
Category: Ceiling Fan Lights
Glass: Mission Amber
Shipped Via: UPS
Safety Rating: ETL/CETL
Safety Listing: Dry
Parts Diagram: http://www.montecarlofans.com/21610/MC121.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492144
Product Name MC121-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details