Capital Lighting, Inc. MC131-L Fans-Light Kits 492141

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 8.78 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mission Amber Weight: 8.3 Product Name: Handle Bowl Light Kit UPC: 026586973835 Category: Ceiling Fan Lights Glass: Mission Amber Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21616/MC13 1.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 8.78 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mission Amber Weight: 8.3 Product Name: Handle Bowl Light Kit UPC: 026586973835 Category: Ceiling Fan Lights Glass: Mission Amber Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21616/MC13 1.HTML

Suppliers

Company
Product
Description
Supplier Links
MC131-L Fans-Light Kits - 492141 - Capital Lighting, Inc.
Columbus, OH, USA
MC131-L Fans-Light Kits
492141
MC131-L Fans-Light Kits 492141
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 8.78 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mission Amber Weight: 8.3 Product Name: Handle Bowl Light Kit UPC: 026586973835 Category: Ceiling Fan Lights Glass: Mission Amber Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21616/MC13 1.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.31
Height: 8.78
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mission Amber
Weight: 8.3
Product Name: Handle Bowl Light Kit
UPC: 026586973835
Category: Ceiling Fan Lights
Glass: Mission Amber
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/21616/MC131.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492141
Product Name MC131-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details