Capital Lighting, Inc. MC133-L Fans-Light Kits 492140

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 8.78 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cappuccino Faux Alabaster Weight: 8.3 Product Name: Handle Bowl Light Kit UPC: 026586973842 Category: Ceiling Fan Lights Glass: Cappuccino Faux Alabaster Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21617/MC13 3.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 8.78 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cappuccino Faux Alabaster Weight: 8.3 Product Name: Handle Bowl Light Kit UPC: 026586973842 Category: Ceiling Fan Lights Glass: Cappuccino Faux Alabaster Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21617/MC13 3.HTML

Suppliers

Company
Product
Description
Supplier Links
MC133-L Fans-Light Kits - 492140 - Capital Lighting, Inc.
Columbus, OH, USA
MC133-L Fans-Light Kits
492140
MC133-L Fans-Light Kits 492140
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 8.78 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cappuccino Faux Alabaster Weight: 8.3 Product Name: Handle Bowl Light Kit UPC: 026586973842 Category: Ceiling Fan Lights Glass: Cappuccino Faux Alabaster Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/21617/MC13 3.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.31
Height: 8.78
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cappuccino Faux Alabaster
Weight: 8.3
Product Name: Handle Bowl Light Kit
UPC: 026586973842
Category: Ceiling Fan Lights
Glass: Cappuccino Faux Alabaster
Shipped Via: UPS
Safety Rating: ETL/CETL
Safety Listing: Dry
Parts Diagram: http://www.montecarlofans.com/21617/MC133.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492140
Product Name MC133-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details