Capital Lighting, Inc. 365893-15-H147 Exterior -Hanging 492121

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: Outdoor Light Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: Outdoor Light Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
365893-15-H147 Exterior -Hanging - 492121 - Capital Lighting, Inc.
Columbus, OH, USA
365893-15-H147 Exterior -Hanging
492121
365893-15-H147 Exterior -Hanging 492121
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: Outdoor Light Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 10.80
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: Outdoor Light
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492121
Product Name 365893-15-H147 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details