Capital Lighting, Inc. 365894-17-G148 Exterior -Hanging 492120

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
365894-17-G148 Exterior -Hanging - 492120 - Capital Lighting, Inc.
Columbus, OH, USA
365894-17-G148 Exterior -Hanging
492120
365894-17-G148 Exterior -Hanging 492120
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492120
Product Name 365894-17-G148 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details