Capital Lighting, Inc. 366007-20-G112 Exterior -Hanging 492108

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
366007-20-G112 Exterior -Hanging - 492108 - Capital Lighting, Inc.
Columbus, OH, USA
366007-20-G112 Exterior -Hanging
492108
366007-20-G112 Exterior -Hanging 492108
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 16.60
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492108
Product Name 366007-20-G112 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details