Capital Lighting, Inc. 346011-17-G76 Exterior -Post/Pier Head 492103

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.20 Height: 14.20 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Smoke Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.20 Height: 14.20 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Smoke Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
346011-17-G76 Exterior -Post/Pier Head - 492103 - Capital Lighting, Inc.
Columbus, OH, USA
346011-17-G76 Exterior -Post/Pier Head
492103
346011-17-G76 Exterior -Post/Pier Head 492103
PRODUCT DETAILS / SPECS Width/Dia: 8.20 Height: 14.20 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Smoke Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.20
Height: 14.20
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Smoke
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492103
Product Name 346011-17-G76 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details