Capital Lighting, Inc. 123550-07-G118 Mini Pendants-Chain 492086

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Height: 12.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Medium Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Height: 12.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Medium Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
123550-07-G118 Mini Pendants-Chain - 492086 - Capital Lighting, Inc.
Columbus, OH, USA
123550-07-G118 Mini Pendants-Chain
492086
123550-07-G118 Mini Pendants-Chain 492086
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Height: 12.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Medium Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.10
Height: 12.20
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Medium Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492086
Product Name 123550-07-G118 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details