Capital Lighting, Inc. 19214812HG-05-H01 Large Chandeliers-Glass Shade 492069

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 43.50 Bulb Type: Medium Qty: 12 Finish: Bronze Product Name: 12 Light Chandelier Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 43.50 Bulb Type: Medium Qty: 12 Finish: Bronze Product Name: 12 Light Chandelier Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
19214812HG-05-H01 Large Chandeliers-Glass Shade - 492069 - Capital Lighting, Inc.
Columbus, OH, USA
19214812HG-05-H01 Large Chandeliers-Glass Shade
492069
19214812HG-05-H01 Large Chandeliers-Glass Shade 492069
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 43.50 Bulb Type: Medium Qty: 12 Finish: Bronze Product Name: 12 Light Chandelier Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 43.50
Bulb
Type: Medium
Qty: 12
Finish: Bronze
Product Name: 12 Light Chandelier
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492069
Product Name 19214812HG-05-H01 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details