Capital Lighting, Inc. 123130-03-CTO Mini Chandeliers-Candle 492038

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Qty: 3 Wattage: 60 Finish: Mahogany Product Name: Three Light Foyer Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Qty: 3 Wattage: 60 Finish: Mahogany Product Name: Three Light Foyer Semi Flush

Suppliers

Company
Product
Description
Supplier Links
123130-03-CTO Mini Chandeliers-Candle - 492038 - Capital Lighting, Inc.
Columbus, OH, USA
123130-03-CTO Mini Chandeliers-Candle
492038
123130-03-CTO Mini Chandeliers-Candle 492038
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Qty: 3 Wattage: 60 Finish: Mahogany Product Name: Three Light Foyer Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Bulb
Qty: 3
Wattage: 60
Finish: Mahogany
Product Name: Three Light Foyer Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492038
Product Name 123130-03-CTO Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details