Capital Lighting, Inc. 121024-07-L95 Foyer/Hall Lanterns-Glass w/Frame 492031

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Dark Smoke Product Name: Foyer Pendant Acharn with water glass Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Dark Smoke Product Name: Foyer Pendant Acharn with water glass Glass: Water

Suppliers

Company
Product
Description
Supplier Links
121024-07-L95 Foyer/Hall Lanterns-Glass w/Frame - 492031 - Capital Lighting, Inc.
Columbus, OH, USA
121024-07-L95 Foyer/Hall Lanterns-Glass w/Frame
492031
121024-07-L95 Foyer/Hall Lanterns-Glass w/Frame 492031
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Dark Smoke Product Name: Foyer Pendant Acharn with water glass Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 23.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Dark Smoke
Product Name: Foyer Pendant Acharn with water glass
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492031
Product Name 121024-07-L95 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details