Capital Lighting, Inc. 101105-05-H35 Mid. Chandeliers-Glass Up 492018

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.90 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Chandelier with Scrolls Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.90 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Chandelier with Scrolls Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
101105-05-H35 Mid. Chandeliers-Glass Up - 492018 - Capital Lighting, Inc.
Columbus, OH, USA
101105-05-H35 Mid. Chandeliers-Glass Up
492018
101105-05-H35 Mid. Chandeliers-Glass Up 492018
PRODUCT DETAILS / SPECS Width/Dia: 24.90 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Chandelier with Scrolls Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 24.90
Height: 22.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bronze
Product Name: Five Light Chandelier with Scrolls
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492018
Product Name 101105-05-H35 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details