Capital Lighting, Inc. 101261-07-G123 Mid. Chandeliers-Glass Up 492016

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.30 Height: 27.10 Bulb Type: G9 Qty: 5 Wattage: 100 Finish: Dark Smoke Product Name: Five Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.30 Height: 27.10 Bulb Type: G9 Qty: 5 Wattage: 100 Finish: Dark Smoke Product Name: Five Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
101261-07-G123 Mid. Chandeliers-Glass Up - 492016 - Capital Lighting, Inc.
Columbus, OH, USA
101261-07-G123 Mid. Chandeliers-Glass Up
492016
101261-07-G123 Mid. Chandeliers-Glass Up 492016
PRODUCT DETAILS / SPECS Width/Dia: 31.30 Height: 27.10 Bulb Type: G9 Qty: 5 Wattage: 100 Finish: Dark Smoke Product Name: Five Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 31.30
Height: 27.10
Bulb
Type: G9
Qty: 5
Wattage: 100
Finish: Dark Smoke
Product Name: Five Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492016
Product Name 101261-07-G123 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details