Capital Lighting, Inc. 101260-07-G136 Mid. Chandeliers-Glass Up 492014

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.30 Height: 18.10 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.30 Height: 18.10 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
101260-07-G136 Mid. Chandeliers-Glass Up - 492014 - Capital Lighting, Inc.
Columbus, OH, USA
101260-07-G136 Mid. Chandeliers-Glass Up
492014
101260-07-G136 Mid. Chandeliers-Glass Up 492014
PRODUCT DETAILS / SPECS Width/Dia: 22.30 Height: 18.10 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 22.30
Height: 18.10
Bulb
Type: G9
Qty: 3
Wattage: 100
Finish: Dark Smoke
Product Name: Three Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492014
Product Name 101260-07-G136 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details