Capital Lighting, Inc. 107060-03-CTO Mid. Chandeliers-Candle 492012

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Qty: 6 Wattage: 60 Finish: Mahogany Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Qty: 6 Wattage: 60 Finish: Mahogany Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
107060-03-CTO Mid. Chandeliers-Candle - 492012 - Capital Lighting, Inc.
Columbus, OH, USA
107060-03-CTO Mid. Chandeliers-Candle
492012
107060-03-CTO Mid. Chandeliers-Candle 492012
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Qty: 6 Wattage: 60 Finish: Mahogany Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Qty: 6
Wattage: 60
Finish: Mahogany
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492012
Product Name 107060-03-CTO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details