Capital Lighting, Inc. 103052-03-G67 Mid. Chandeliers-Glass Up 492002

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Product Name: Five Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Product Name: Five Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
103052-03-G67 Mid. Chandeliers-Glass Up - 492002 - Capital Lighting, Inc.
Columbus, OH, USA
103052-03-G67 Mid. Chandeliers-Glass Up
492002
103052-03-G67 Mid. Chandeliers-Glass Up 492002
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Product Name: Five Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Mahogany
Product Name: Five Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492002
Product Name 103052-03-G67 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details