Capital Lighting, Inc. 103063-03-L83 Mid. Chandeliers-Glass Up 492000

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Product Name: Five Light Chandelier, Wtr Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Product Name: Five Light Chandelier, Wtr Glass: Water

Suppliers

Company
Product
Description
Supplier Links
103063-03-L83 Mid. Chandeliers-Glass Up - 492000 - Capital Lighting, Inc.
Columbus, OH, USA
103063-03-L83 Mid. Chandeliers-Glass Up
492000
103063-03-L83 Mid. Chandeliers-Glass Up 492000
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Product Name: Five Light Chandelier, Wtr Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 23.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Mahogany
Product Name: Five Light Chandelier, Wtr
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492000
Product Name 103063-03-L83 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details