Capital Lighting, Inc. 4703-962 Bathroom Fixtures-Five+Lights 491349

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.03 Height: 4.66 Length 4.66 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brushed Nickel Product Name: Eight-Light Brushed Nickel Wall/Bath UPC: 785652703966 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.03 Height: 4.66 Length 4.66 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brushed Nickel Product Name: Eight-Light Brushed Nickel Wall/Bath UPC: 785652703966 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4703-962 Bathroom Fixtures-Five+Lights - 491349 - Capital Lighting, Inc.
Columbus, OH, USA
4703-962 Bathroom Fixtures-Five+Lights
491349
4703-962 Bathroom Fixtures-Five+Lights 491349
PRODUCT DETAILS / SPECS Width/Dia: 48.03 Height: 4.66 Length 4.66 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brushed Nickel Product Name: Eight-Light Brushed Nickel Wall/Bath UPC: 785652703966 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 48.03
Height: 4.66
Length 4.66
Extension: 2.5
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Brushed Nickel
Product Name: Eight-Light Brushed Nickel Wall/Bath
UPC: 785652703966
Category: Wall - Bath Lighting
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 491349
Product Name 4703-962 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details