Capital Lighting, Inc. 29845-1 Lamps-Table Lamps 490594

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plated Metal Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977298459 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plated Metal Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977298459 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29845-1 Lamps-Table Lamps - 490594 - Capital Lighting, Inc.
Columbus, OH, USA
29845-1 Lamps-Table Lamps
490594
29845-1 Lamps-Table Lamps 490594
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plated Metal Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977298459 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 33.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Plated Metal
Weight: 10
Product Name: One Light Buffet Lamps
UPC: 792977298459
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 490594
Product Name 29845-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details