Capital Lighting, Inc. 29838-1 Lamps-Desk/Piano Lamps 490288

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.75 Length 23.75 Bulb Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 14 Product Name: One Light Desk Lamp UPC: 792977298381 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.75 Length 23.75 Bulb Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 14 Product Name: One Light Desk Lamp UPC: 792977298381 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29838-1 Lamps-Desk/Piano Lamps - 490288 - Capital Lighting, Inc.
Columbus, OH, USA
29838-1 Lamps-Desk/Piano Lamps
490288
29838-1 Lamps-Desk/Piano Lamps 490288
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.75 Length 23.75 Bulb Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 14 Product Name: One Light Desk Lamp UPC: 792977298381 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 23.75
Length 23.75
Bulb
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 14
Product Name: One Light Desk Lamp
UPC: 792977298381
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 490288
Product Name 29838-1 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details