Capital Lighting, Inc. 28846 Lamps-Floor Lamps 490253

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 66.50 Length 66.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chocolate Marble Weight: 23 Product Name: One Light Floor Lamp UPC: 792977288467 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 66.50 Length 66.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chocolate Marble Weight: 23 Product Name: One Light Floor Lamp UPC: 792977288467 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28846 Lamps-Floor Lamps - 490253 - Capital Lighting, Inc.
Columbus, OH, USA
28846 Lamps-Floor Lamps
490253
28846 Lamps-Floor Lamps 490253
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 66.50 Length 66.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chocolate Marble Weight: 23 Product Name: One Light Floor Lamp UPC: 792977288467 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 66.50
Length 66.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chocolate Marble
Weight: 23
Product Name: One Light Floor Lamp
UPC: 792977288467
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 490253
Product Name 28846 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details