Capital Lighting, Inc. 26924 Lamps-Table Lamps 490210

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.25 Length 37.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antiqued Silver Leaf Weight: 18 Product Name: Two Light Table Lamp UPC: 792977924051 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.25 Length 37.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antiqued Silver Leaf Weight: 18 Product Name: Two Light Table Lamp UPC: 792977924051 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26924 Lamps-Table Lamps - 490210 - Capital Lighting, Inc.
Columbus, OH, USA
26924 Lamps-Table Lamps
490210
26924 Lamps-Table Lamps 490210
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.25 Length 37.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antiqued Silver Leaf Weight: 18 Product Name: Two Light Table Lamp UPC: 792977924051 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 37.25
Length 37.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antiqued Silver Leaf
Weight: 18
Product Name: Two Light Table Lamp
UPC: 792977924051
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 490210
Product Name 26924 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details