PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Length 10.00
Bulb
Type: G9 T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 845094024552
Category: Linear Pendant
Glass: Conch
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 489981 |
| Product Name | E91173-53 Island/Pool Table-3 Light Bar |
| Application | Residential |