Capital Lighting, Inc. E91153-39 Island/Pool Table-3 Light Bar 489955

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094024545 Category: Linear Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094024545 Category: Linear Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E91153-39 Island/Pool Table-3 Light Bar - 489955 - Capital Lighting, Inc.
Columbus, OH, USA
E91153-39 Island/Pool Table-3 Light Bar
489955
E91153-39 Island/Pool Table-3 Light Bar 489955
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094024545 Category: Linear Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Length 12.50
Bulb
Type: G9 T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 845094024545
Category: Linear Pendant
Glass: Grey Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489955
Product Name E91153-39 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details