Capital Lighting, Inc. E91141-14 Mini Pendants-Cable 489910

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant UPC: 845094020929 Category: Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant UPC: 845094020929 Category: Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E91141-14 Mini Pendants-Cable - 489910 - Capital Lighting, Inc.
Columbus, OH, USA
E91141-14 Mini Pendants-Cable
489910
E91141-14 Mini Pendants-Cable 489910
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant UPC: 845094020929 Category: Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Length 11.00
Bulb
Type: G9 T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 845094020929
Category: Pendant
Glass: Amber Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489910
Product Name E91141-14 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details