Capital Lighting, Inc. 92270EMFL Mini Pendants-Rod 489894

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Filbert Weight: 2.91 Product Name: One Light Mini Pendant UPC: 783209062894 Category: Mini Pendant Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Filbert Weight: 2.91 Product Name: One Light Mini Pendant UPC: 783209062894 Category: Mini Pendant Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92270EMFL Mini Pendants-Rod - 489894 - Capital Lighting, Inc.
Columbus, OH, USA
92270EMFL Mini Pendants-Rod
489894
92270EMFL Mini Pendants-Rod 489894
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Filbert Weight: 2.91 Product Name: One Light Mini Pendant UPC: 783209062894 Category: Mini Pendant Glass: Ember Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Filbert
Weight: 2.91
Product Name: One Light Mini Pendant
UPC: 783209062894
Category: Mini Pendant
Glass: Ember
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489894
Product Name 92270EMFL Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details