Capital Lighting, Inc. FKT2012WSOI Fans-Light Kits 489890

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.39 Product Name: Three Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066274 Category: Ceiling Fan Light Kit Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.39 Product Name: Three Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066274 Category: Ceiling Fan Light Kit Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
FKT2012WSOI Fans-Light Kits - 489890 - Capital Lighting, Inc.
Columbus, OH, USA
FKT2012WSOI Fans-Light Kits
489890
FKT2012WSOI Fans-Light Kits 489890
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.39 Product Name: Three Light Ceiling Fan Light Kit with Wattage Limiter UPC: 783209066274 Category: Ceiling Fan Light Kit Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.39
Product Name: Three Light Ceiling Fan Light Kit with Wattage Limiter
UPC: 783209066274
Category: Ceiling Fan Light Kit
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489890
Product Name FKT2012WSOI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details