Capital Lighting, Inc. 103-42 Pendants-Glass Down 489870

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 21.00 Extension: 3.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bar Pendant UPC: 782042971684 Category: Interior Glass: Antique Silver Canopy: 1.25``H Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 21.00 Extension: 3.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bar Pendant UPC: 782042971684 Category: Interior Glass: Antique Silver Canopy: 1.25``H Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
103-42 Pendants-Glass Down - 489870 - Capital Lighting, Inc.
Columbus, OH, USA
103-42 Pendants-Glass Down
489870
103-42 Pendants-Glass Down 489870
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 21.00 Extension: 3.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bar Pendant UPC: 782042971684 Category: Interior Glass: Antique Silver Canopy: 1.25``H Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 21.00
Extension: 3.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Bar Pendant
UPC: 782042971684
Category: Interior
Glass: Antique Silver
Canopy: 1.25``H
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489870
Product Name 103-42 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details