Capital Lighting, Inc. 110-22 Exterior -Wall Mount 489868

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Length 32.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tangiers Bronze Product Name: One Light Wall Lantern UPC: 782042971929 Category: Exterior Glass: Amber Cream Canopy: 18``LX5.75``W/DiaX16 .75``H Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Length 32.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tangiers Bronze Product Name: One Light Wall Lantern UPC: 782042971929 Category: Exterior Glass: Amber Cream Canopy: 18``LX5.75``W/DiaX16 .75``H Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
110-22 Exterior -Wall Mount - 489868 - Capital Lighting, Inc.
Columbus, OH, USA
110-22 Exterior -Wall Mount
489868
110-22 Exterior -Wall Mount 489868
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Length 32.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tangiers Bronze Product Name: One Light Wall Lantern UPC: 782042971929 Category: Exterior Glass: Amber Cream Canopy: 18``LX5.75``W/DiaX16 .75``H Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.00
Length 32.00
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tangiers Bronze
Product Name: One Light Wall Lantern
UPC: 782042971929
Category: Exterior
Glass: Amber Cream
Canopy: 18``LX5.75``W/DiaX16.75``H
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489868
Product Name 110-22 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details