Capital Lighting, Inc. 109-47 Pendants-Other 489867

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Extension: 6 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Champagne Leaf Product Name: Seven Light Pendant UPC: 782042971844 Category: Interior Canopy: 13``H Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Extension: 6 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Champagne Leaf Product Name: Seven Light Pendant UPC: 782042971844 Category: Interior Canopy: 13``H Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
109-47 Pendants-Other - 489867 - Capital Lighting, Inc.
Columbus, OH, USA
109-47 Pendants-Other
489867
109-47 Pendants-Other 489867
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Extension: 6 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Champagne Leaf Product Name: Seven Light Pendant UPC: 782042971844 Category: Interior Canopy: 13``H Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.00
Extension: 6
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Champagne Leaf
Product Name: Seven Light Pendant
UPC: 782042971844
Category: Interior
Canopy: 13``H
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489867
Product Name 109-47 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details