Capital Lighting, Inc. 109-63 Bathroom Fixtures-Three Lights 489866

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.00 Length 8.00 Extension: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: Three Light Bath UPC: 782042971868 Category: Interior Canopy: 18``LX13.5``W/DiaX5` `H Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.00 Length 8.00 Extension: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: Three Light Bath UPC: 782042971868 Category: Interior Canopy: 18``LX13.5``W/DiaX5` `H Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
109-63 Bathroom Fixtures-Three Lights - 489866 - Capital Lighting, Inc.
Columbus, OH, USA
109-63 Bathroom Fixtures-Three Lights
489866
109-63 Bathroom Fixtures-Three Lights 489866
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.00 Length 8.00 Extension: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Leaf Product Name: Three Light Bath UPC: 782042971868 Category: Interior Canopy: 18``LX13.5``W/DiaX5` `H Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 8.00
Length 8.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Champagne Leaf
Product Name: Three Light Bath
UPC: 782042971868
Category: Interior
Canopy: 18``LX13.5``W/DiaX5``H
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489866
Product Name 109-63 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details