Capital Lighting, Inc. 109-512 Island/Pool Table-4 Light + 489864

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 24.00 Length 24.00 Extension: 6 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Champagne Leaf Product Name: 12 Light Island Light UPC: 782042971851 Category: Interior Canopy: 18``LX5``W/DiaX13``H Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 24.00 Length 24.00 Extension: 6 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Champagne Leaf Product Name: 12 Light Island Light UPC: 782042971851 Category: Interior Canopy: 18``LX5``W/DiaX13``H Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
109-512 Island/Pool Table-4 Light + - 489864 - Capital Lighting, Inc.
Columbus, OH, USA
109-512 Island/Pool Table-4 Light +
489864
109-512 Island/Pool Table-4 Light + 489864
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 24.00 Length 24.00 Extension: 6 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Champagne Leaf Product Name: 12 Light Island Light UPC: 782042971851 Category: Interior Canopy: 18``LX5``W/DiaX13``H Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 24.00
Length 24.00
Extension: 6
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Champagne Leaf
Product Name: 12 Light Island Light
UPC: 782042971851
Category: Interior
Canopy: 18``LX5``W/DiaX13``H
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489864
Product Name 109-512 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details