Capital Lighting, Inc. 109-65 Bathroom Fixtures-Five+Lights 489863

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 8.00 Length 8.00 Extension: 5.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Champagne Leaf Product Name: Five Light Bath UPC: 782042971875 Category: Interior Canopy: 18``LX22.75``W/DiaX5 ``H Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 8.00 Length 8.00 Extension: 5.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Champagne Leaf Product Name: Five Light Bath UPC: 782042971875 Category: Interior Canopy: 18``LX22.75``W/DiaX5 ``H Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
109-65 Bathroom Fixtures-Five+Lights - 489863 - Capital Lighting, Inc.
Columbus, OH, USA
109-65 Bathroom Fixtures-Five+Lights
489863
109-65 Bathroom Fixtures-Five+Lights 489863
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 8.00 Length 8.00 Extension: 5.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Champagne Leaf Product Name: Five Light Bath UPC: 782042971875 Category: Interior Canopy: 18``LX22.75``W/DiaX5 ``H Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 8.00
Length 8.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Champagne Leaf
Product Name: Five Light Bath
UPC: 782042971875
Category: Interior
Canopy: 18``LX22.75``W/DiaX5``H
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489863
Product Name 109-65 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details